Microchip Technology, Inc. Integrated multi-output clock generator MX85

Description
CREATE AND SAMPLE YOUR CUSTOM MX85 HERE Microchip's MX85 family of parts are ultra-low phase noise clocking solutions that integrate the crystal, synthesizer, and fanout buffers, providing up to two frequencies from a single 5mm × 7mm LGA package. Integrating the entire clock chain means that 162fs jitter performance includes fanout and crosstalk. The MX85 family offers a series of crystal frequency options that generate commonly-required Ethernet, storage, telecommunications, and computing clock frequencies up to 840MHz. Configuring the MX85 parts using OTP options, a variety of output frequencies are available. Optimized for applications that require performance, reliability, and high integration, the MX85 family delivers the complete clocking chain from crystal to fanout buffer. Additional Features Generates 5 output clocks Highly integrated, includes crystal and fanout buffers Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk) Integrated power supply noise reduction and frequency select Independent OE and VDDO per output bank Supports LVPECL, LVDS, HCSL and CMOS outputs ±50ppm total stability option (includes aging) -40°C to +85°C temperature range 38-Pin 5mm x 7mm LGA package
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM MX85 HERE Microchip's MX85 family of parts are ultra-low phase noise clocking solutions that integrate the crystal, synthesizer, and fanout buffers, providing up to two frequencies from a single 5mm × 7mm LGA package. Integrating the entire clock chain means that 162fs jitter performance includes fanout and crosstalk. The MX85 family offers a series of crystal frequency options that generate commonly-required Ethernet, storage, telecommunications, and computing clock frequencies up to 840MHz. Configuring the MX85 parts using OTP options, a variety of output frequencies are available. Optimized for applications that require performance, reliability, and high integration, the MX85 family delivers the complete clocking chain from crystal to fanout buffer. Additional Features Generates 5 output clocks Highly integrated, includes crystal and fanout buffers Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk) Integrated power supply noise reduction and frequency select Independent OE and VDDO per output bank Supports LVPECL, LVDS, HCSL and CMOS outputs ±50ppm total stability option (includes aging) -40°C to +85°C temperature range 38-Pin 5mm x 7mm LGA package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated multi-output clock generator - MX85 - Microchip Technology, Inc.
Chandler, AZ, United States
Integrated multi-output clock generator
MX85
Integrated multi-output clock generator MX85
CREATE AND SAMPLE YOUR CUSTOM MX85 HERE Microchip's MX85 family of parts are ultra-low phase noise clocking solutions that integrate the crystal, synthesizer, and fanout buffers, providing up to two frequencies from a single 5mm × 7mm LGA package. Integrating the entire clock chain means that 162fs jitter performance includes fanout and crosstalk. The MX85 family offers a series of crystal frequency options that generate commonly-required Ethernet, storage, telecommunications, and computing clock frequencies up to 840MHz. Configuring the MX85 parts using OTP options, a variety of output frequencies are available. Optimized for applications that require performance, reliability, and high integration, the MX85 family delivers the complete clocking chain from crystal to fanout buffer. Additional Features Generates 5 output clocks Highly integrated, includes crystal and fanout buffers Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk) Integrated power supply noise reduction and frequency select Independent OE and VDDO per output bank Supports LVPECL, LVDS, HCSL and CMOS outputs ±50ppm total stability option (includes aging) -40°C to +85°C temperature range 38-Pin 5mm x 7mm LGA package

CREATE AND SAMPLE YOUR CUSTOM MX85 HERE

Microchip's MX85 family of parts are ultra-low phase noise clocking solutions that integrate the crystal, synthesizer, and fanout buffers, providing up to two frequencies from a single 5mm × 7mm LGA package. Integrating the entire clock chain means that 162fs jitter performance includes fanout and crosstalk. The MX85 family offers a series of crystal frequency options that generate commonly-required Ethernet, storage, telecommunications, and computing clock frequencies up to 840MHz. Configuring the MX85 parts using OTP options, a variety of output frequencies are available. Optimized for applications that require performance, reliability, and high integration, the MX85 family delivers the complete clocking chain from crystal to fanout buffer.

Additional Features

  • Generates 5 output clocks
  • Highly integrated, includes crystal and fanout buffers
  • Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk)
  • Integrated power supply noise reduction and frequency select
  • Independent OE and VDDO per output bank
  • Supports LVPECL, LVDS, HCSL and CMOS outputs
  • ±50ppm total stability option (includes aging)
  • -40°C to +85°C temperature range
  • 38-Pin 5mm x 7mm LGA package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MX85
Product Name Integrated multi-output clock generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock and Timing IC - 728-CY2308SXC-1T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers