Win Source Part Number: 1081290-MX575ABA25M0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: MX57
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 43
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 120mA
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): AOCJYR-24.576MHZ-M58
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MX575ABA25
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1081290-MX575ABA25M0000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency | 25 MHz |