Microchip Technology, Inc. Oscillators - MX555ABH25M0000-TR MX555ABH25M0000-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 886645-MX555ABH25M00 00-TR Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX555ABH25M0000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MX555ABH25M0000 TR, MX555ABH25M0000 TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 886645-MX555ABH25M00 00-TR Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX555ABH25M0000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MX555ABH25M0000 TR, MX555ABH25M0000 TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MX555ABH25M0000-TR - 886645-MX555ABH25M0000-TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MX555ABH25M0000-TR
886645-MX555ABH25M0000-TR
Oscillators - MX555ABH25M0000-TR 886645-MX555ABH25M0000-TR
Manufacturer: Microchip Technology Win Source Part Number: 886645-MX555ABH25M00 00-TR Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX555ABH25M0000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MX555ABH25M0000 TR, MX555ABH25M0000 TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 886645-MX555ABH25M0000-TR
Series: MX55
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: MX555ABH25M0000
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MX555ABH25M0000 TR, MX555ABH25M0000 TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 886645-MX555ABH25M0000-TR
Product Name Oscillators - MX555ABH25M0000-TR
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960599P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details