Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators MX555ABB50M0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 1328170-MX555ABB50M0 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Tube Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 60 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 90mA Voltage - Supply: 2.375V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MX555ABB50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1328170-MX555ABB50M0 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Tube Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 60 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 90mA Voltage - Supply: 2.375V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MX555ABB50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328170-MX555ABB50M0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328170-MX555ABB50M0000
Crystals, Oscillators, Resonators - Oscillators 1328170-MX555ABB50M0000
Manufacturer: Microchip Technology Win Source Part Number: 1328170-MX555ABB50M0 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Tube Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 60 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 90mA Voltage - Supply: 2.375V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MX555ABB50 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1328170-MX555ABB50M0000
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Tube
Type: XO (Standard)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 60
Mounting: Surface Mount
Frequency: 50 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 90mA
Voltage - Supply: 2.375V ~ 3.63V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MX555ABB50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1328170-MX555ABB50M0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520S25-160-EN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366482-SIT9121AC-2C3-33E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45102SI-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details