Microchip Technology, Inc. 3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver MTS62C19A

Description
The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with L6219 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low quiescent current
Datasheet
Description
The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with L6219 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low quiescent current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver - MTS62C19A - Microchip Technology, Inc.
Chandler, AZ, United States
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver
MTS62C19A
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver MTS62C19A
The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with L6219 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low quiescent current

The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop.

Additional Features

    • Pin-to-pin compatible with L6219 circuit
    • Able to drive both windings of a bipolar stepper motor
    • Load voltage supply range: 10V to 40V
    • Output current up to 750mA (each bridge)
    • Internal fixed Toff time PWM current control
    • Built-in protection diodes
    • Internal thermal shutdown
    • Under-voltage lockout
    • LS-TTL compatible logic inputs with pull-up resistors
    • Low Ron output resistance
    • Low quiescent current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC Motor Drives
Product Number MTS62C19A
Product Name 3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 350091 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 480 volts
View Details
Motor Controllers - 1837344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
View Details