Bipolar Motor Driver CMOS On/Off 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP Product overview: MTS62C19A-HS105 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTS62C19A-HS105 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1081110-MTS62C19A-HS
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 550mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: MTS62C19A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): STK681-352-E; RL9958TR; TA8428FG(O); MC33886DH;
Introduction Date: September 30, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver CMOS On/Off 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
MOTOR DRIVE, DUAL, FULL BRIDGE, SOP-24; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:40V; Driver Case Style:SOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MTS62C19A-HS105-ND | 744-MTS62C19A-HS105 | 1081110-MTS62C19A-HS105 | MTS62C19A-HS105 | MTS62C19A-HS105 | 61T7699 | MTS62C19A-HS105 |
| Product Name | Motor Drivers, Controllers | 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MTS62C19A-HS105 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drive, Dual, Full Bridge, Sop-24; Motor Type Microchip | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | On/Off | On/Off | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts |