Microchip Technology, Inc. Dual Full-Bridge PWM Motor Driver IC MTS2916A

Description
The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with Allegro 2916 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low Quiescent Current
Datasheet
Description
The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with Allegro 2916 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low Quiescent Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Full-Bridge PWM Motor Driver IC - MTS2916A - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Full-Bridge PWM Motor Driver IC
MTS2916A
Dual Full-Bridge PWM Motor Driver IC MTS2916A
The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop. Additional Features Pin-to-pin compatible with Allegro 2916 circuit Able to drive both windings of a bipolar stepper motor Load voltage supply range: 10V to 40V Output current up to 750mA (each bridge) Internal fixed Toff time PWM current control Built-in protection diodes Internal thermal shutdown Under-voltage lockout LS-TTL compatible logic inputs with pull-up resistors Low Ron output resistance Low Quiescent Current

The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output current, controlled by a PWM circuit, is determined by the user’s selection of a reference voltage, a sensing resistor and two logic inputs. The outputs have been optimized for a low output saturation voltage drop.

Additional Features

    • Pin-to-pin compatible with Allegro 2916 circuit
    • Able to drive both windings of a bipolar stepper motor
    • Load voltage supply range: 10V to 40V
    • Output current up to 750mA (each bridge)
    • Internal fixed Toff time PWM current control
    • Built-in protection diodes
    • Internal thermal shutdown
    • Under-voltage lockout
    • LS-TTL compatible logic inputs with pull-up resistors
    • Low Ron output resistance
    • Low Quiescent Current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MTS2916A
Product Name Dual Full-Bridge PWM Motor Driver IC
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ298215RUGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS715B0EJ V50 - TLS715B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details