Manufacturer: Microchip Technology
Win Source Part Number: 1081108-MTS2916A-HGC
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 750mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Bipolar Motor Driver CMOS Parallel 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP Product overview: MTS2916A-HGC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTS2916A-HGC1 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
MOTOR DRIVE, DUAL, FULL BRIDGE, SOP-24; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:40V; Driver Case Style:SOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
Bipolar Motor Driver CMOS Parallel 24-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1081108-MTS2916A-HGC1 | MTS2916A-HGC1-ND | 744-MTS2916A-HGC1 | MTS2916A-HGC1 | 61T7698 | MTS2916A-HGC1 | MTS2916A-HGC1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MTS2916A-HGC1 | Motor Drivers, Controllers | 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drive, Dual, Full Bridge, Sop-24; Motor Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 4 to 6 volts | 6 volts | 4 to 6 volts | |||
| Continuous Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||||
| Motor / System | DC Brushed | Full Bridge | DC Brushed; Brushed DC |