Microchip Technology, Inc. Motor Drivers, Controllers MTD6508-ADJE/JQ

Description
Motor Driver Power MOSFET PWM 16-UQFN (4x4)
Request a Quote Datasheet
Description
Motor Driver Power MOSFET PWM 16-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - MTD6508-ADJE/JQ-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MTD6508-ADJE/JQ-ND
Motor Drivers, Controllers MTD6508-ADJE/JQ-ND
Motor Driver Power MOSFET PWM 16-UQFN (4x4)

Motor Driver Power MOSFET PWM 16-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MTD6508-ADJE/JQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MTD6508-ADJE/JQ
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MTD6508-ADJE/JQ
IC MOTOR DRIVER 2V-5.5V 16UQFN

IC MOTOR DRIVER 2V-5.5V 16UQFN

Supplier's Site
PMIC - Motor Drivers, Controllers - MTD6508-ADJE/JQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MTD6508-ADJE/JQ
PMIC - Motor Drivers, Controllers MTD6508-ADJE/JQ
IC MOTOR DRIVER 2V-5.5V 16UQFN

IC MOTOR DRIVER 2V-5.5V 16UQFN

Supplier's Site Datasheet
Motor Drivers, Controllers - MTD6508-ADJE/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MTD6508-ADJE/JQ
Motor Drivers, Controllers MTD6508-ADJE/JQ
Motor Driver Power MOSFET PWM 16-UQFN (4x4)

Motor Driver Power MOSFET PWM 16-UQFN (4x4)

Buy Now Datasheet
Motor Driver, 3Ph Bldc, 0.75A, Uqfn-16; Motor Type Microchip - 47Y9220 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3Ph Bldc, 0.75A, Uqfn-16; Motor Type Microchip
47Y9220
Motor Driver, 3Ph Bldc, 0.75A, Uqfn-16; Motor Type Microchip 47Y9220
MOTOR DRIVER, 3PH BLDC, 0.75A, UQFN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:750mA; Output Voltage:-; Driver Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, 3PH BLDC, 0.75A, UQFN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:750mA; Output Voltage:-; Driver Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number MTD6508-ADJE/JQ-ND MTD6508-ADJE/JQ MTD6508-ADJE/JQ MTD6508-ADJE/JQ 47Y9220
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, 3Ph Bldc, 0.75A, Uqfn-16; Motor Type Microchip
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Configuration PCB Mount; 16-UQFN Exposed Pad
Communication PWM PWM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data