IC MOTOR DRIVER 2V-5.5V 10UDFN Product overview: MTD6505T-E/NA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6505T-E/NA can be used for catalog matching and distributor lookup.
Motor Driver CMOS PWM 10-UDFN (3x3)
Motor Driver CMOS PWM 10-UDFN (3x3)
Motor Driver CMOS PWM 10-UDFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 886418-MTD6505T-E/NA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver CMOS PWM 10-UDFN (3x3)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MTD6505
Categories: Integrated Circuits (ICs)
Case / Package: 10-UDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MTD6505TENA, MTD6505T-E/NACT, MTD6505T-E/NADKR, MTD6505T-E/NATR
Motor Driver CMOS PWM 10-UDFN (3x3)
IC MOTOR DRIVER 2V-5.5V 10UDFN
IC MOTOR DRIVER 2V-5.5V 10UDFN
MOTOR DRVR, 3 PHASE, BLDC, 10UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-MTD6505T-E/NA | MTD6505T-E/NATR-ND | 886418-MTD6505T-E/NA | MTD6505T-E/NA | MTD6505T-E/NA | MTD6505T-E/NA | 536-MTD6505T-E/NA |
| Product Name | 2V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MTD6505T-E/NA | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | MOTOR DRVR, 3 PHASE, BLDC, 10UDFN |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 6 volts | 2 to 6 volts | 2 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 10-UFDFN Exposed Pad |