Manufacturer: Microchip Technology
Win Source Part Number: 928488-MTD6502B-LC1-
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver CMOS PWM 10-TDFN (3x3)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MTD6502
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MOTOR DRIVER 2V-5.5V 10TDFN Product overview: MTD6502B-LC1-01 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6502B-LC1-01 can be used for catalog matching and distributor lookup.
Motor Driver CMOS PWM 10-TDFN (3x3)
IC MOTOR DRIVER 2V-5.5V 10TDFN
IC MOTOR DRIVER 2V-5.5V 10TDFN
Motor Driver CMOS PWM 10-TDFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 928488-MTD6502B-LC1-01 | 744-MTD6502B-LC1-01 | MTD6502B-LC1-01-ND | MTD6502B-LC1-01 | MTD6502B-LC1-01 | MTD6502B-LC1-01 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MTD6502B-LC1-01 | 2V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| PC-Based Bus | PWM | |||||
| DC Input | 6 volts | 2 to 6 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 10-WFDFN Exposed Pad |