Motor Driver CMOS PWM 10-TDFN (3x3)
Motor Driver CMOS PWM 10-TDFN (3x3)
IC MOTOR DRIVER 2V-5.5V 10TDFN
IC MOTOR DRIVER 2V-5.5V 10TDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MTD6502B-HC1-02-ND | MTD6502B-HC1-02 | MTD6502B-HC1-02 | MTD6502B-HC1-02 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 10-WFDFN Exposed Pad | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 2 to 6 volts |