Motor Driver DMOS PWM 8-SOP-EP
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
IC MOTOR DRIVER 2V-14V 8SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MTD6501G-LC1-ND | MTD6501G-LC1 | MTD6501G-LC1 | MTD6501G-LC1 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| AC Input | 2 to 14 volts |