IC MOTOR DRIVER 2V-14V 8SOP Product overview: MTD6501G-HC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501G-HC1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 928487-MTD6501G-HC1
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: - Motor Driver DMOS PWM 8-SOP-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MTD6501
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
IC MOTOR DRIVER 2V-14V 8SOP
Motor Driver DMOS PWM 8-SOP-EP
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:14V; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 2V-14V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MTD6501G-HC1 | 928487-MTD6501G-HC1 | MTD6501G-HC1-ND | 536-MTD6501G-HC1 | MTD6501G-HC1 | MTD6501G-HC1 | 10AH0041 | MTD6501G-HC1 |
| Product Name | 2V 14V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MTD6501G-HC1 | Motor Drivers, Controllers | IC MOTOR DRIVER 2V-14V 8SOP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -30 To 95Deg C; Motor Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | |||
| DC Input | 14 volts | 2 to 14 volts | 2 volts | 2 to 14 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | |||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |