Motor Driver DMOS PWM 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1228147-MTD6501D-HC1
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 2V-14V 10MSOP Product overview: MTD6501D-HC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501D-HC1 can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 10-MSOP
IC MOTOR DRIVER 2V-14V 10MSOP
IC MOTOR DRIVER 2V-14V 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MTD6501D-HC1-ND | 1228147-MTD6501D-HC1 | 744-MTD6501D-HC1 | MTD6501D-HC1 | MTD6501D-HC1 | MTD6501D-HC1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MTD6501D-HC1 | 2V 14V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | |||
| AC Input | 2 to 14 volts |