IC MOTOR DRIVER 2V-14V 8SOP Product overview: MTD6501C-LC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501C-LC1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 928486-MTD6501C-LC1
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: - Motor Driver DMOS PWM 8-SOP-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MTD6501
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MTD6501C-LC1-ND, MTD6501C-LC1CT, MTD6501C-LC1DKR, MTD6501C-LC1TR
Motor Driver DMOS PWM 8-SOP-EP
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MTD6501C-LC1 | 928486-MTD6501C-LC1 | MTD6501C-LC1TR-ND | MTD6501C-LC1 | MTD6501C-LC1 | MTD6501C-LC1 |
| Product Name | 2V 14V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MTD6501C-LC1 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| DC Input | 14 volts | 2 to 14 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |