IC MOTOR DRIVER 2V-14V 8SOP Product overview: MTD6501C-HC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501C-HC1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1228146-MTD6501C-HC1
Packaging: Tube
Operating Temperature Range: -30°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Fan Motor Driver
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 2 V ~ 14 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Output Current: 800mA
Voltage - Load: 2 V ~ 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MTD6501C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOP-EP
Alternative Parts (Cross-Reference): DRV8332DKDR; DRV8332DKD; STSPIN250;
Introduction Date: September 30, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
Motor Driver DMOS PWM 8-SOP-EP
IC MOTOR DRIVER 2V-14V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MTD6501C-HC1 | 1228146-MTD6501C-HC1 | MTD6501C-HC1-ND | MTD6501C-HC1 | MTD6501C-HC1 | MTD6501C-HC1 |
| Product Name | 2V 14V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MTD6501C-HC1 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| DC Input | 14 volts | 2 to 14 volts | 2 to 14 volts | |||
| AC Input | 2 to 14 volts | 2 to 14 volts | ||||
| Continuous Current | 0.8000 amps | 0.8000 amps |