Microchip Technology, Inc. PMIC - PMIC - Motor Drivers, Controllers - MTD6501-CHC MTD6501-CHC

Description
Manufacturer: Microchip Technology Win Source Part Number: 059657-MTD6501-CHC Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: DMOS Output Current: 800mA Voltage - Load: 2 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 8-SOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 059657-MTD6501-CHC Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: DMOS Output Current: 800mA Voltage - Load: 2 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 8-SOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MTD6501-CHC - 059657-MTD6501-CHC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MTD6501-CHC
059657-MTD6501-CHC
PMIC - PMIC - Motor Drivers, Controllers - MTD6501-CHC 059657-MTD6501-CHC
Manufacturer: Microchip Technology Win Source Part Number: 059657-MTD6501-CHC Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: DMOS Output Current: 800mA Voltage - Load: 2 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 8-SOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 059657-MTD6501-CHC
Packaging: Tube/Rail
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 800mA
Voltage - Load: 2 V to 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 8-SOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-MTD6501-CHC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-MTD6501-CHC
Motor Driver IC 744-MTD6501-CHC
IC MOTOR DRIVER PWM 8SOP Product overview: MTD6501-CHC from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501-CHC can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PWM 8SOP Product overview: MTD6501-CHC from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTD6501-CHC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 059657-MTD6501-CHC 744-MTD6501-CHC
Product Name PMIC - PMIC - Motor Drivers, Controllers - MTD6501-CHC Motor Driver IC
Operating Temperature -30 to 150 C (-22 to 302 F) -30 to 150 C (-22 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCAPTH0020 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Phase   Three Phase
View Details
Optional Board - GPIO - ETEL S.A.
Specs
Configuration PC Board
DC Input 24 volts
View Details