Microchip Technology, Inc. Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip MTCH652T-I/SS

Description
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip - 67X5399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip
67X5399
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip 67X5399
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip - 53Y3740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip
53Y3740
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip 53Y3740
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Controllers
Product Number 67X5399
Product Name Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products