Microchip Technology, Inc. Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip MTCH652-I/SS

Description
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip - 67X5397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip
67X5397
Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip 67X5397
CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

CAPACITIVE TOUCH CTRL, 5.5V, SSOP-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, 1.8 V, 5.5 V, Ssop, 28 Rohs Compliant Microchip - 70Y5802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 1.8 V, 5.5 V, Ssop, 28 Rohs Compliant Microchip
70Y5802
Capacitive Touch Sensor, 1.8 V, 5.5 V, Ssop, 28 Rohs Compliant Microchip 70Y5802
Capacitive Touch Sensor, 1.8 V, 5.5 V, SSOP, 28 RoHS Compliant: Yes

Capacitive Touch Sensor, 1.8 V, 5.5 V, SSOP, 28 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 67X5397 70Y5802
Product Name Capacitive Touch Ctrl, 5.5V, Ssop-28; Ic Interface Type Microchip Capacitive Touch Sensor, 1.8 V, 5.5 V, Ssop, 28 Rohs Compliant Microchip
Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products