Microchip Technology, Inc. Capacitive Touch Ctrl, 5.5V, Uqfn-28; Ic Interface Type Microchip MTCH652-I/MV

Description
CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Ctrl, 5.5V, Uqfn-28; Ic Interface Type Microchip - 67X5396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Ctrl, 5.5V, Uqfn-28; Ic Interface Type Microchip
67X5396
Capacitive Touch Ctrl, 5.5V, Uqfn-28; Ic Interface Type Microchip 67X5396
CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28; IC Interface Type:SPI; Resolution (Bits):999bit; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Controllers
Product Number 67X5396
Product Name Capacitive Touch Ctrl, 5.5V, Uqfn-28; Ic Interface Type Microchip
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARU-REEL - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Controllers - FTCSU548 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details