Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
TOUCH SCREEN CONTROLLER, I2C/USB, QFN; IC Interface Type:I2C, USB; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes
CAPACITIVE TOUCH SENSOR, 27-CH, QFN-64; IC Interface Type:I2C, USB; Resolution (Bits):999bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 64QFN
Touchscreen Controller 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
IC SCREEN CNTRL 64QFN
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH6303T-I/RGDKR-ND | 47Y9219 | 52Y5458 | MTCH6303T-I/RG | MTCH6303T-I/RG | MTCH6303T-I/RG |
| Product Name | Touch Screen Controllers | Touch Screen Controller, I2C/usb, Qfn; Ic Interface Type Microchip | Capacitive Touch Sensor, 27-Ch, Qfn-64; Ic Interface Type Microchip | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |