Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-TQFP (10x10)
TOUCH SCREEN CONTROLLER, 16BIT, TQFP-64; IC Interface Type:-; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
TOUCH SCREEN CONTROLLER, 16BIT, TQFP-64; IC Interface Type:-; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC SCREEN CNTRL 64TQFP
IC SCREEN CNTRL 64TQFP
Touchscreen Controller 2 Wire Capacitive I²C, USB Interface 64-TQFP (10x10)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH6303T-I/PT-ND | 53Y2170 | MTCH6303T-I/PT | MTCH6303T-I/PT | MTCH6303T-I/PT |
| Product Name | Touch Screen Controllers | Touch Screen Controller, 16Bit, Tqfp-64; Ic Interface Type Microchip | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |