Touchscreen Controller, 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
IC SCREEN CNTRL 64QFN Product overview: MTCH6303-I/RG from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MTCH6303-I/RG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 886413-MTCH6303-I/RG
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 2 Wire Capacitive - I²C, USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MTCH6303
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC SCREEN CNTRL 64QFN
Touchscreen Controller 2 Wire Capacitive I²C, USB Interface 64-QFN (9x9)
IC SCREEN CNTRL 64QFN
TOUCH SCREEN CONTROLLER, 16BIT, QFN-64; IC Interface Type:-; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH6303-I/RG-ND | 775-MTCH6303-I/RG | 886413-MTCH6303-I/RG | MTCH6303-I/RG | MTCH6303-I/RG | MTCH6303-I/RG | 47Y9217 |
| Product Name | Touch Screen Controllers | Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - MTCH6303-I/RG | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controller, 16Bit, Qfn-64; Ic Interface Type Microchip |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |