Microchip Technology, Inc. MTCH6301

Description
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Key Features: Up to 10 touches detected Gesture detection and reporting Supports sensor sizes up to approximately 4.3” diagonal Self and mutual capacitive signal acquisition Noise detection and filtering Individual channel tuning for optimal sensitivity Configuration Utility with autotune for fast and easy design integration Sensor Support: Up to 13 Receiver channels (RX) x 18 Transmitter (TX) channels Works with printed circuit boards (PCB), film, glass, and flexible printed circuits (FPC) sensors Cover layer support: plastic up to 3mm glass up to 5mm Touch Performance: >100 Reports per second single touch >60 Reports per second dual touch Up to 12-bit resolution coordinate reporting 11 single touch gestures detected and reported Configurable response time, <10ms typical Power Management: 20mA Operating Current Configurable Sleep Mode, 20µA Sleep Current Integrated Power-on Reset and Brown-out Reset Communication Interface: I²C™ (up to 400 kbps) Operating Conditions: 2.4V to 3.6V, -40°C to +105°C Package Types: 44-Lead TQFP 10x10mm 44-Lead QFN 8x8mm
Datasheet
Description
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Key Features: Up to 10 touches detected Gesture detection and reporting Supports sensor sizes up to approximately 4.3” diagonal Self and mutual capacitive signal acquisition Noise detection and filtering Individual channel tuning for optimal sensitivity Configuration Utility with autotune for fast and easy design integration Sensor Support: Up to 13 Receiver channels (RX) x 18 Transmitter (TX) channels Works with printed circuit boards (PCB), film, glass, and flexible printed circuits (FPC) sensors Cover layer support: plastic up to 3mm glass up to 5mm Touch Performance: >100 Reports per second single touch >60 Reports per second dual touch Up to 12-bit resolution coordinate reporting 11 single touch gestures detected and reported Configurable response time, <10ms typical Power Management: 20mA Operating Current Configurable Sleep Mode, 20µA Sleep Current Integrated Power-on Reset and Brown-out Reset Communication Interface: I²C™ (up to 400 kbps) Operating Conditions: 2.4V to 3.6V, -40°C to +105°C Package Types: 44-Lead TQFP 10x10mm 44-Lead QFN 8x8mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MTCH6301 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Key Features: Up to 10 touches detected Gesture detection and reporting Supports sensor sizes up to approximately 4.3” diagonal Self and mutual capacitive signal acquisition Noise detection and filtering Individual channel tuning for optimal sensitivity Configuration Utility with autotune for fast and easy design integration Sensor Support: Up to 13 Receiver channels (RX) x 18 Transmitter (TX) channels Works with printed circuit boards (PCB), film, glass, and flexible printed circuits (FPC) sensors Cover layer support: plastic up to 3mm glass up to 5mm Touch Performance: >100 Reports per second single touch >60 Reports per second dual touch Up to 12-bit resolution coordinate reporting 11 single touch gestures detected and reported Configurable response time, <10ms typical Power Management: 20mA Operating Current Configurable Sleep Mode, 20µA Sleep Current Integrated Power-on Reset and Brown-out Reset Communication Interface: I²C™ (up to 400 kbps) Operating Conditions: 2.4V to 3.6V, -40°C to +105°C Package Types: 44-Lead TQFP 10x10mm 44-Lead QFN 8x8mm

Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size.

Additional Features

      Key Features:
      • Up to 10 touches detected
      • Gesture detection and reporting
      • Supports sensor sizes up to approximately 4.3” diagonal
      • Self and mutual capacitive signal acquisition
      • Noise detection and filtering
      • Individual channel tuning for optimal sensitivity
      • Configuration Utility with autotune for fast and easy design integration
      Sensor Support:
      • Up to 13 Receiver channels (RX) x 18 Transmitter (TX) channels
      • Works with printed circuit boards (PCB), film, glass, and flexible printed circuits (FPC) sensors
      • Cover layer support:
        • plastic up to 3mm
        • glass up to 5mm
        Touch Performance:
        • >100 Reports per second single touch
        • >60 Reports per second dual touch
        • Up to 12-bit resolution coordinate reporting
        • 11 single touch gestures detected and reported
        • Configurable response time, <10ms typical
        Power Management:
        • 20mA Operating Current
        • Configurable Sleep Mode, 20µA Sleep Current
        • Integrated Power-on Reset and Brown-out Reset
        Communication Interface:
        • I²C™ (up to 400 kbps)
        Operating Conditions:
        • 2.4V to 3.6V, -40°C to +105°C
        Package Types:
        • 44-Lead TQFP 10x10mm
        • 44-Lead QFN 8x8mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MTCH6301
Package Type Other; ['QFN', 'TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers