Manufacturer: Microchip Technology
Win Source Part Number: 1228110-MTCH6301-I/P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-TQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Interface: I2C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Touchscreen: 2 Wire Capacitive
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MTCH6301-I/ML; MTCH6301-I/PT; MTCH6301T-I/PT; MTCH6301T-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 2 Wire Capacitive I²C Interface 44-TQFP (10x10)
IC SCREEN CNTRL 44TQFP Product overview: MTCH6301-I/PT from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MTCH6301-I/PT can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 44TQFP
Touchscreen Controller 2 Wire Capacitive I²C Interface 44-TQFP (10x10)
IC SCREEN CNTRL 44TQFP
IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1228110-MTCH6301-I/PT | MTCH6301-I/PT-ND | 775-MTCH6301-I/PT | MTCH6301-I/PT | MTCH6301-I/PT | MTCH6301-I/PT | 47W7060 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - MTCH6301-I/PT | Touch Screen Controllers | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Ic Interface Type Microchip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |