Manufacturer: Microchip Technology
Win Source Part Number: 1228109-MTCH6301-I/M
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Interface: I2C
Family Name: MTCH6301
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Touchscreen: 2 Wire Capacitive
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): MTCH6301-I/PT; MTCH6301T-I/PT; MTCH6301T-I/ML;
Introduction Date: November 01, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 44QFN Product overview: MTCH6301-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MTCH6301-I/ML can be used for catalog matching and distributor lookup.
Touchscreen Controller, 2 Wire Capacitive I²C Interface 44-QFN (8x8)
IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:44Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Touchscreen Controller 2 Wire Capacitive I²C Interface 44-QFN (8x8)
IC SCREEN CNTRL 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1228109-MTCH6301-I/ML | 775-MTCH6301-I/ML | MTCH6301-I/ML-ND | 47W7059 | MTCH6301-I/ML | MTCH6301-I/ML |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - MTCH6301-I/ML | Touch Screen Controller | Touch Screen Controllers | Ic Interface Type Microchip | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |