Touchscreen Controller, 2 Wire Capacitive I²C Interface 28-SSOP
IC SCREEN CNTRL 28SSOP
IC SCREEN CNTRL 28SSOP
Touchscreen Controller 2 Wire Capacitive I²C Interface 28-SSOP
CAPACITIVE TOUCH SENSOR, 15 CHANNEL, SSOP-28; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
CAPACITIVE TOUCH SENSOR, 15 CHANNEL, SSOP-28; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH6102T-I/SS-ND | MTCH6102T-I/SS | MTCH6102T-I/SS | MTCH6102T-I/SS | 47X0397 |
| Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Capacitive Touch Sensor, 15 Channel, Ssop-28; Ic Interface Type Microchip |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |