Microchip Technology, Inc. MTCH6102

Description
The recommended alternative touch controller is ATMXT144U or ATMXT144U-A. Microchip’s MTCH6102 is a turnkey projected capacitive touch controller that simplifies adding gestures to touch interface designs with industry-leading low power performance. Utilize up to 15 channels to support taps, swipes, and scrolling on XY touch pads and touch screens. The MTCH6102 allows designers to quickly and easily integrate projected capacitive touch into their cost sensitive, low power application. The MTCH6102 provides developers with a flexible touch sensing solution to optimize common constraints of size, power and cost that are critical to applications such as wearable devices, remote controls, gaming devices and track pads. Additional Features Touch Sensor Support Up to 15 total channels Sensor sizes up to 120mm (4.7”) Individual channel tuning for optimal sensitivity Works with printed circuit boards (PCB) sensors, film, glass, and flexible printed circuits (FPC) sensors. Cover layer support: Plastic: up to 3 mm Glass: up to 5 mm
Datasheet
Description
The recommended alternative touch controller is ATMXT144U or ATMXT144U-A. Microchip’s MTCH6102 is a turnkey projected capacitive touch controller that simplifies adding gestures to touch interface designs with industry-leading low power performance. Utilize up to 15 channels to support taps, swipes, and scrolling on XY touch pads and touch screens. The MTCH6102 allows designers to quickly and easily integrate projected capacitive touch into their cost sensitive, low power application. The MTCH6102 provides developers with a flexible touch sensing solution to optimize common constraints of size, power and cost that are critical to applications such as wearable devices, remote controls, gaming devices and track pads. Additional Features Touch Sensor Support Up to 15 total channels Sensor sizes up to 120mm (4.7”) Individual channel tuning for optimal sensitivity Works with printed circuit boards (PCB) sensors, film, glass, and flexible printed circuits (FPC) sensors. Cover layer support: Plastic: up to 3 mm Glass: up to 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MTCH6102 - Microchip Technology, Inc.
Chandler, AZ, United States
The recommended alternative touch controller is ATMXT144U or ATMXT144U-A. Microchip’s MTCH6102 is a turnkey projected capacitive touch controller that simplifies adding gestures to touch interface designs with industry-leading low power performance. Utilize up to 15 channels to support taps, swipes, and scrolling on XY touch pads and touch screens. The MTCH6102 allows designers to quickly and easily integrate projected capacitive touch into their cost sensitive, low power application. The MTCH6102 provides developers with a flexible touch sensing solution to optimize common constraints of size, power and cost that are critical to applications such as wearable devices, remote controls, gaming devices and track pads. Additional Features Touch Sensor Support Up to 15 total channels Sensor sizes up to 120mm (4.7”) Individual channel tuning for optimal sensitivity Works with printed circuit boards (PCB) sensors, film, glass, and flexible printed circuits (FPC) sensors. Cover layer support: Plastic: up to 3 mm Glass: up to 5 mm

The recommended alternative touch controller is ATMXT144U or ATMXT144U-A.

Microchip’s MTCH6102 is a turnkey projected capacitive touch controller that simplifies adding gestures to touch interface designs with industry-leading low power performance. Utilize up to 15 channels to support taps, swipes, and scrolling on XY touch pads and touch screens.
The MTCH6102 allows designers to quickly and easily integrate projected capacitive touch into their cost sensitive, low power application. The MTCH6102 provides developers with a flexible touch sensing solution to optimize common constraints of size, power and cost that are critical to applications such as wearable devices, remote controls, gaming devices and track pads.

Additional Features

    Touch Sensor Support
    • Up to 15 total channels
    • Sensor sizes up to 120mm (4.7”)
    • Individual channel tuning for optimal sensitivity
    • Works with printed circuit boards (PCB) sensors, film, glass, and flexible printed circuits (FPC) sensors.
    Cover layer support:
    • Plastic: up to 3 mm
    • Glass: up to 5 mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MTCH6102
Package Type SSOP; Other; ['SSOP', 'UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers