Touchscreen Controller, 2 Wire Capacitive I²C Interface 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 886412-MTCH6102-I/SS
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MTCH6102
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SCREEN CNTRL 28SSOP Product overview: MTCH6102-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MTCH6102-I/SS can be used for catalog matching and distributor lookup.
Touchscreen Controller 2 Wire Capacitive I²C Interface 28-SSOP
IC SCREEN CNTRL 28SSOP
Capacitive Touch Sensor, I2C, 1.8 V, 3.6 V, SSOP, 28, -40 C RoHS Compliant: Yes
IC SCREEN CNTRL 28SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH6102-I/SS-ND | 886412-MTCH6102-I/SS | 775-MTCH6102-I/SS | MTCH6102-I/SS | MTCH6102-I/SS | 66X5798 | MTCH6102-I/SS |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - MTCH6102-I/SS | Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Capacitive Touch Sensor, I2C, 1.8 V, 3.6 V, Ssop, 28, -40 C Rohs Compliant Microchip | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |