Microchip Technology, Inc. Touch Screen Ctrl, Dfn-8; Ic Interface Type Microchip MTCH112T-I/MF

Description
TOUCH SCREEN CTRL, DFN-8; IC Interface Type:I2C; Resolution (Bits):13bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN CTRL, DFN-8; IC Interface Type:I2C; Resolution (Bits):13bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Ctrl, Dfn-8; Ic Interface Type Microchip - 47W7057 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Ctrl, Dfn-8; Ic Interface Type Microchip
47W7057
Touch Screen Ctrl, Dfn-8; Ic Interface Type Microchip 47W7057
TOUCH SCREEN CTRL, DFN-8; IC Interface Type:I2C; Resolution (Bits):13bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TOUCH SCREEN CTRL, DFN-8; IC Interface Type:I2C; Resolution (Bits):13bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Controllers
Product Number 47W7057
Product Name Touch Screen Ctrl, Dfn-8; Ic Interface Type Microchip
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - AD7843ARQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Touch Screen Controllers - FTCSU548 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details