The Microchip MTCH102 Touch Screen Controller is designed for capacitive proximity and touch detection applications. It operates within a voltage range of 2.05V to 3.6V and supports an operating temperature range of -40°C to +85°C. This device features two sensor inputs, an active guard capability, and a simple digital output interface, making it suitable for integration into various systems. The controller employs advanced noise suppression algorithms and automatic environmental compensation to enhance detection reliability. It is applicable in devices such as light switches, portable devices, appliances, office equipment, and toys. The MTCH102 is packaged in a 20-lead SSOP format, facilitating easy integration into compact designs.
Capacitive Touch Buttons 20-SSOP
Capacitive Touch Buttons 20-SSOP
Capacitive Touch Buttons 20-SSOP
TOUCH SCREEN CONTROLLER, SSOP-20; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH108T-I/SSTR-ND | 50Y1330 |
| Product Name | Sensor, Capacitive Touch | Touch Screen Controller, Ssop-20; Ic Interface Type Microchip |
| Supply Voltage | 2.05 to 3.6 volts | 2.05 to 3.6 volts |