Microchip Technology, Inc. Touch Screen Sensor ICs MTCH108-I/SS

Description
Cap Touch Controller 8-Ch 3.3V SSOP-20
Request a Quote Datasheet
Description
Cap Touch Controller 8-Ch 3.3V SSOP-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Sensor ICs - 1460306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Touch Screen Sensor ICs
1460306
Touch Screen Sensor ICs 1460306
Cap Touch Controller 8-Ch 3.3V SSOP-20

Cap Touch Controller 8-Ch 3.3V SSOP-20

Supplier's Site
Sensor, Capacitive Touch - MTCH108-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH108-I/SS-ND
Sensor, Capacitive Touch MTCH108-I/SS-ND
Capacitive Touch Buttons 20-SSOP

Capacitive Touch Buttons 20-SSOP

Buy Now Datasheet
Proximity/touch Controller, 8-Ch, Ssop20; Ic Interface Type Microchip - 50Y1328 - Newark, An Avnet Company
Chicago, IL, United States
Proximity/touch Controller, 8-Ch, Ssop20; Ic Interface Type Microchip
50Y1328
Proximity/touch Controller, 8-Ch, Ssop20; Ic Interface Type Microchip 50Y1328
PROXIMITY/TOUCH CONTROLLER, 8-CH, SSOP20; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

PROXIMITY/TOUCH CONTROLLER, 8-CH, SSOP20; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1460306 MTCH108-I/SS-ND 50Y1328
Product Name Touch Screen Sensor ICs Sensor, Capacitive Touch Proximity/touch Controller, 8-Ch, Ssop20; Ic Interface Type Microchip
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22 - 867884-CY8CTMA616AE-22 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details