Microchip Technology, Inc. Sensor, Capacitive Touch MTCH108-I/GZ

Description
Capacitive Touch Buttons 20-UQFN (4x4)
Request a Quote Datasheet
Description
Capacitive Touch Buttons 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - MTCH108-I/GZ-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH108-I/GZ-ND
Sensor, Capacitive Touch MTCH108-I/GZ-ND
Capacitive Touch Buttons 20-UQFN (4x4)

Capacitive Touch Buttons 20-UQFN (4x4)

Buy Now Datasheet
Touch Screen Controller, Uqfn-20; Ic Interface Type Microchip - 50Y1327 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Uqfn-20; Ic Interface Type Microchip
50Y1327
Touch Screen Controller, Uqfn-20; Ic Interface Type Microchip 50Y1327
TOUCH SCREEN CONTROLLER, UQFN-20; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:UQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, UQFN-20; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:UQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number MTCH108-I/GZ-ND 50Y1327
Product Name Sensor, Capacitive Touch Touch Screen Controller, Uqfn-20; Ic Interface Type Microchip
Supply Voltage 2.05 to 3.6 volts 2.05 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - FTCSU548 - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Serial; USB; Serial, USB
Supply Voltage 3.3 volts
View Details
3 suppliers
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details