Microchip Technology, Inc. Sensor, Capacitive Touch MTCH105T-I/ST

Description
Capacitive Touch Buttons 14-TSSOP
Request a Quote Datasheet
Description
Capacitive Touch Buttons 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - MTCH105T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH105T-I/STTR-ND
Sensor, Capacitive Touch MTCH105T-I/STTR-ND
Capacitive Touch Buttons 14-TSSOP

Capacitive Touch Buttons 14-TSSOP

Buy Now Datasheet
Sensor, Capacitive Touch - MTCH105T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH105T-I/STDKR-ND
Sensor, Capacitive Touch MTCH105T-I/STDKR-ND
Capacitive Touch Buttons 14-TSSOP

Capacitive Touch Buttons 14-TSSOP

Buy Now Datasheet
Sensor, Capacitive Touch - MTCH105T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH105T-I/STCT-ND
Sensor, Capacitive Touch MTCH105T-I/STCT-ND
Capacitive Touch Buttons 14-TSSOP

Capacitive Touch Buttons 14-TSSOP

Buy Now Datasheet
Touch Screen Controller, Tssop-14; Ic Interface Type Microchip - 50Y1326 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Tssop-14; Ic Interface Type Microchip
50Y1326
Touch Screen Controller, Tssop-14; Ic Interface Type Microchip 50Y1326
TOUCH SCREEN CONTROLLER, TSSOP-14; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, TSSOP-14; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number MTCH105T-I/STTR-ND 50Y1326
Product Name Sensor, Capacitive Touch Touch Screen Controller, Tssop-14; Ic Interface Type Microchip
Supply Voltage 2.05 to 3.6 volts 2.05 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARQZ - Lingto Electronic Limited
Specs
Interface Serial; Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details