Microchip Technology, Inc. Sensor, Capacitive Touch MTCH105T-I/ML

Description
Capacitive Touch Buttons 16-QFN (4x4)
Request a Quote Datasheet
Description
Capacitive Touch Buttons 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - 150-MTCH105T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
150-MTCH105T-I/MLCT-ND
Sensor, Capacitive Touch 150-MTCH105T-I/MLCT-ND
Capacitive Touch Buttons 16-QFN (4x4)

Capacitive Touch Buttons 16-QFN (4x4)

Buy Now Datasheet
Sensor, Capacitive Touch - 150-MTCH105T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
150-MTCH105T-I/MLTR-ND
Sensor, Capacitive Touch 150-MTCH105T-I/MLTR-ND
Capacitive Touch Buttons 16-QFN (4x4)

Capacitive Touch Buttons 16-QFN (4x4)

Buy Now Datasheet
Sensor, Capacitive Touch - 150-MTCH105T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
150-MTCH105T-I/MLDKR-ND
Sensor, Capacitive Touch 150-MTCH105T-I/MLDKR-ND
Capacitive Touch Buttons 16-QFN (4x4)

Capacitive Touch Buttons 16-QFN (4x4)

Buy Now Datasheet
Touch Screen Controller, Qfn-16; Ic Interface Type Microchip - 50Y1325 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Qfn-16; Ic Interface Type Microchip
50Y1325
Touch Screen Controller, Qfn-16; Ic Interface Type Microchip 50Y1325
TOUCH SCREEN CONTROLLER, QFN-16; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, QFN-16; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 150-MTCH105T-I/MLCT-ND 50Y1325
Product Name Sensor, Capacitive Touch Touch Screen Controller, Qfn-16; Ic Interface Type Microchip
Supply Voltage 2.05 to 3.6 volts 2.05 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873ARU-REEL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details