Microchip Technology, Inc. MTCH105

Description
The MTCH105 is a 5 channels Proximity/Touch controller with 5 simple digital outputs. The sensitivity and power mode can be configured. The MTCH105 device uses an advanced optimization algorithm to actively suppress noise from the signal to achieve reliable proximity/touch detection. Additional Features High Signal to Noise Ration (SNR) Moisture/ Water resistance Simple I/O interface with existing system Adjustable Sensitivity with compensation for different sensor sizes Multi Stage Active noise suppression filters Automatic Environmental compensation Support for wide range of sensor shape and size Flexible Low Power Mode
Description
The MTCH105 is a 5 channels Proximity/Touch controller with 5 simple digital outputs. The sensitivity and power mode can be configured. The MTCH105 device uses an advanced optimization algorithm to actively suppress noise from the signal to achieve reliable proximity/touch detection. Additional Features High Signal to Noise Ration (SNR) Moisture/ Water resistance Simple I/O interface with existing system Adjustable Sensitivity with compensation for different sensor sizes Multi Stage Active noise suppression filters Automatic Environmental compensation Support for wide range of sensor shape and size Flexible Low Power Mode
Datasheet
Datasheet Summary
Powered by GS/AI

The MTCH105 is a 5-channel proximity and touch controller designed for applications requiring reliable touch detection. It features five simple digital outputs and allows for configuration of sensitivity and power modes. The device employs an advanced optimization algorithm to suppress noise, ensuring high signal-to-noise ratio (SNR) and reliable performance. It supports a wide range of sensor shapes and sizes, making it versatile for various applications. The MTCH105 also includes features such as automatic environmental compensation, multi-stage active noise suppression filters, and a flexible low-power mode, which enhances its usability in portable devices and other applications.

Datasheet Summary
Powered by GS/AI

The MTCH105 is a 5-channel proximity and touch controller designed for applications requiring reliable touch detection. It features five simple digital outputs and allows for configuration of sensitivity and power modes. The device employs an advanced optimization algorithm to suppress noise, ensuring high signal-to-noise ratio (SNR) and reliable performance. It supports a wide range of sensor shapes and sizes, making it versatile for various applications. The MTCH105 also includes features such as automatic environmental compensation, multi-stage active noise suppression filters, and a flexible low-power mode, which enhances its usability in portable devices and other applications.

Suppliers

Company
Product
Description
Supplier Links
 - MTCH105 - Microchip Technology, Inc.
Chandler, AZ, United States
The MTCH105 is a 5 channels Proximity/Touch controller with 5 simple digital outputs. The sensitivity and power mode can be configured. The MTCH105 device uses an advanced optimization algorithm to actively suppress noise from the signal to achieve reliable proximity/touch detection. Additional Features High Signal to Noise Ration (SNR) Moisture/ Water resistance Simple I/O interface with existing system Adjustable Sensitivity with compensation for different sensor sizes Multi Stage Active noise suppression filters Automatic Environmental compensation Support for wide range of sensor shape and size Flexible Low Power Mode

The MTCH105 is a 5 channels Proximity/Touch controller with 5 simple digital outputs. The sensitivity and power mode can be configured. The MTCH105 device uses an advanced optimization algorithm to actively suppress noise from the signal to achieve reliable proximity/touch detection.

Additional Features

    • High Signal to Noise Ration (SNR)
    • Moisture/ Water resistance
    • Simple I/O interface with existing system
    • Adjustable Sensitivity with compensation for different sensor sizes
    • Multi Stage Active noise suppression filters
    • Automatic Environmental compensation
    • Support for wide range of sensor shape and size
    • Flexible Low Power Mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number MTCH105
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873ACP - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details