Microchip Technology, Inc. Touch Screen Sensor ICs MTCH105-I/ST

Description
Cap Touch Controller 5-Ch 3.3V TSSOP-14
Request a Quote Datasheet
Description
Cap Touch Controller 5-Ch 3.3V TSSOP-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Sensor ICs - 1654088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Touch Screen Sensor ICs
1654088
Touch Screen Sensor ICs 1654088
Cap Touch Controller 5-Ch 3.3V TSSOP-14

Cap Touch Controller 5-Ch 3.3V TSSOP-14

Supplier's Site
Sensor, Capacitive Touch - MTCH105-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
MTCH105-I/ST-ND
Sensor, Capacitive Touch MTCH105-I/ST-ND
Capacitive Touch Buttons 14-TSSOP

Capacitive Touch Buttons 14-TSSOP

Buy Now Datasheet
Proximity/touch Controller, 5Ch, Tssop14; Ic Interface Type Microchip - 18AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Proximity/touch Controller, 5Ch, Tssop14; Ic Interface Type Microchip
18AC7475
Proximity/touch Controller, 5Ch, Tssop14; Ic Interface Type Microchip 18AC7475
PROXIMITY/TOUCH CONTROLLER, 5CH, TSSOP14; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

PROXIMITY/TOUCH CONTROLLER, 5CH, TSSOP14; IC Interface Type:-; Resolution (Bits):-; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1654088 MTCH105-I/ST-ND 18AC7475
Product Name Touch Screen Sensor ICs Sensor, Capacitive Touch Proximity/touch Controller, 5Ch, Tssop14; Ic Interface Type Microchip
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - ADS7846EG4 - Lingto Electronic Limited
Specs
Interface SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details