Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MU MTCH102T-I/MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 886411-MTCH102T-I/MU Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-UDFN (3x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MTCH102 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MU-ND, MTCH102T-I/MUCT, MTCH102T-I/MUTR, MTCH102T-I/MUDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 886411-MTCH102T-I/MU Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-UDFN (3x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MTCH102 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MU-ND, MTCH102T-I/MUCT, MTCH102T-I/MUTR, MTCH102T-I/MUDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MU - 886411-MTCH102T-I/MU - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MU
886411-MTCH102T-I/MU
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MU 886411-MTCH102T-I/MU
Manufacturer: Microchip Technology Win Source Part Number: 886411-MTCH102T-I/MU Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-UDFN (3x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MTCH102 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MU-ND, MTCH102T-I/MUCT, MTCH102T-I/MUTR, MTCH102T-I/MUDKR

Manufacturer: Microchip Technology
Win Source Part Number: 886411-MTCH102T-I/MU
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 8-UDFN (3x3)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MTCH102
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MTCH102T-I/MU-ND, MTCH102T-I/MUCT, MTCH102T-I/MUTR, MTCH102T-I/MUDKR

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - MTCH102T-I/MU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
MTCH102T-I/MU
Interface - Sensor, Capacitive Touch MTCH102T-I/MU
IC PROXIMITY DETECTOR 8UDFN

IC PROXIMITY DETECTOR 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 886411-MTCH102T-I/MU MTCH102T-I/MU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MU Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2148-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details