Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MS MTCH102T-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 851508-MTCH102T-I/MS Features: Capacitive Touch Package: Reel - TR Family Name: MTCH102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MS-ND, MTCH102T-I/MSDKR, MTCH102T-I/MSCT, MTCH102T-I/MSTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851508-MTCH102T-I/MS Features: Capacitive Touch Package: Reel - TR Family Name: MTCH102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MS-ND, MTCH102T-I/MSDKR, MTCH102T-I/MSCT, MTCH102T-I/MSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MS - 851508-MTCH102T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MS
851508-MTCH102T-I/MS
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MS 851508-MTCH102T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 851508-MTCH102T-I/MS Features: Capacitive Touch Package: Reel - TR Family Name: MTCH102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MTCH102T-I/MS-ND, MTCH102T-I/MSDKR, MTCH102T-I/MSCT, MTCH102T-I/MSTR

Manufacturer: Microchip Technology
Win Source Part Number: 851508-MTCH102T-I/MS
Features: Capacitive Touch
Package: Reel - TR
Family Name: MTCH102
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MTCH102T-I/MS-ND, MTCH102T-I/MSDKR, MTCH102T-I/MSCT, MTCH102T-I/MSTR

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - MTCH102T-I/MS - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
MTCH102T-I/MS
Interface - Sensor, Capacitive Touch MTCH102T-I/MS
IC PROXIMITY DETECTOR 8MSOP

IC PROXIMITY DETECTOR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 851508-MTCH102T-I/MS MTCH102T-I/MS
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MTCH102T-I/MS Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GXK - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details