Capacitive Touch Buttons 8-MSOP
PROXIMITY/TOUCH CONTROLLER, 2-CH, MSOP-8; IC Interface Type:-; Resolution (Bits):999bit; Supply Voltage Min:2.05V; Supply Voltage Max:3.6V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | MTCH102-I/MS-ND | 1654168 | 50Y1319 |
| Product Name | Sensor, Capacitive Touch | Touch Screen Sensor ICs | Proximity/touch Controller, 2-Ch, Msop-8; Ic Interface Type Microchip |
| Supply Voltage | 2.05 to 3.6 volts | 2.05 to 3.6 volts |