Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - MTCH101T-I/OT MTCH101T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1081048-MTCH101T-I/O T Packaging: Reel - TR Type: Proximity Only Number of Inputs: Up to 1 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 340μA Alternative Parts (Cross-Reference): MTCH101-I/OT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1081048-MTCH101T-I/O T Packaging: Reel - TR Type: Proximity Only Number of Inputs: Up to 1 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 340μA Alternative Parts (Cross-Reference): MTCH101-I/OT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH101T-I/OT - 1081048-MTCH101T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH101T-I/OT
1081048-MTCH101T-I/OT
Capacitive Touch Sensors, Proximity Sensor ICs - MTCH101T-I/OT 1081048-MTCH101T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1081048-MTCH101T-I/O T Packaging: Reel - TR Type: Proximity Only Number of Inputs: Up to 1 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 340μA Alternative Parts (Cross-Reference): MTCH101-I/OT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1081048-MTCH101T-I/OT
Packaging: Reel - TR
Type: Proximity Only
Number of Inputs: Up to 1
Proximity Detection: Yes
LED Driver Channels: Up to 1
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2 V to 5.5 V
Operating Supply Current: 340μA
Alternative Parts (Cross-Reference): MTCH101-I/OT;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - MTCH101T-I/OT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
MTCH101T-I/OT
Interface - Sensor, Capacitive Touch MTCH101T-I/OT
IC PROXIMITY DETECTOR SOT23-6

IC PROXIMITY DETECTOR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1081048-MTCH101T-I/OT MTCH101T-I/OT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MTCH101T-I/OT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details