Microchip Technology, Inc. Electronic Surplus - MT9122AP1 MT9122AP1

Description
Manufacturer: Microchip Technology Win Source Part Number: 759769-MT9122AP1 Packaging: Tube Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 70mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 759769-MT9122AP1 Packaging: Tube Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 70mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - MT9122AP1 - 759769-MT9122AP1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - MT9122AP1
759769-MT9122AP1
Electronic Surplus - MT9122AP1 759769-MT9122AP1
Manufacturer: Microchip Technology Win Source Part Number: 759769-MT9122AP1 Packaging: Tube Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 70mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 759769-MT9122AP1
Packaging: Tube
Mounting Style: SMD
Function: Echo Cancellation
Interface: Serial
Supply Current: 70mA
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-LCC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 759769-MT9122AP1
Product Name Electronic Surplus - MT9122AP1
Unlock Full Specs
to access all available technical data