Microchip Technology, Inc. Analog Switch and Multiplexer IC MT8809APR1

Description
IC ANLG SWITCH ARRAY 8X8 28PLCC Product overview: MT8809APR1 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MT8809APR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ANLG SWITCH ARRAY 8X8 28PLCC Product overview: MT8809APR1 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MT8809APR1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT8809APR1 is an 8x8 analog switch array designed for low power dissipation and high reliability, utilizing ISO-CMOS technology. It features internal control latches and a 6 to 64 line decoder, allowing any of the 64 switches to be addressed and controlled via a DATA input. The device operates within a voltage range of 4.5V to 13.2V and supports 12Vpp analog signal capability. It has a maximum on-resistance (R_ON) of 65Ω at 12V and a low distortion characteristic, making it suitable for applications requiring minimal feedthrough and crosstalk. The MT8809APR1 is applicable in key systems, PBX systems, mobile radios, test equipment, and audio/video switching. It is packaged in a 28-pin PLCC format and includes an internal pull-up resistor for the RESET pin, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The MT8809APR1 is an 8x8 analog switch array designed for low power dissipation and high reliability, utilizing ISO-CMOS technology. It features internal control latches and a 6 to 64 line decoder, allowing any of the 64 switches to be addressed and controlled via a DATA input. The device operates within a voltage range of 4.5V to 13.2V and supports 12Vpp analog signal capability. It has a maximum on-resistance (R_ON) of 65Ω at 12V and a low distortion characteristic, making it suitable for applications requiring minimal feedthrough and crosstalk. The MT8809APR1 is applicable in key systems, PBX systems, mobile radios, test equipment, and audio/video switching. It is packaged in a 28-pin PLCC format and includes an internal pull-up resistor for the RESET pin, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Analog Switch and Multiplexer IC - 780-MT8809APR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog Switch and Multiplexer IC
780-MT8809APR1
Analog Switch and Multiplexer IC 780-MT8809APR1
IC ANLG SWITCH ARRAY 8X8 28PLCC Product overview: MT8809APR1 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MT8809APR1 can be used for catalog matching and distributor lookup.

IC ANLG SWITCH ARRAY 8X8 28PLCC Product overview: MT8809APR1 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MT8809APR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - MT8809APR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
MT8809APR1
Analog Switches - Special Purpose MT8809APR1
Telecommunications Switch IC 1 Channel 28-PLCC

Telecommunications Switch IC 1 Channel 28-PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 780-MT8809APR1 MT8809APR1
Product Name Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT257SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers