The MT093AE1 from Quarktwin Technology Ltd. is an analog switch matrix featuring an 8x12 array of crosspoint switches. It operates within a wide voltage range of 4.5V to 14.5V and supports 3.5Vpp analog signal capability. The device is designed with internal control latches and an address decoder, allowing for efficient switching with short set-up and hold times. The maximum on-resistance (R_{ON}) is 65Ω at 14V and 25°C, with a variation (OîR_{ON}) of less than 10Ω under the same conditions. This switch matrix utilizes ISO-CMOS technology, ensuring low power consumption and high reliability, making it suitable for applications such as PBX systems, mobile radio, test equipment, and audio/video switching. The device includes features that minimize feedthrough and crosstalk, contributing to low distortion in signal processing. The MT093AE1 is available in a 40-pin PDIP package.
Telecommunications Switch IC 1 Channel 40-PDIP
Telecommunications Switch IC 1 Channel 40-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | MT093AE1-ND | MT093AE1 |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Switch Type | 8:12 | |
| Supply Voltage (VS) | 4.5 to 14.5 volts | |
| Ron | 65 ohms | 65 ohms |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |