TVS DIODE 8.5VWM 14.4VC SMCJ
LOW CAP TVS 8.5V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJLCE8.5A/TR | 34AJ5164 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 8.5V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip |
| Package | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | |
| VC | 14.4 volts |