TVS DIODE 10VWM 17VC DO214AB
LOW CAP TVS 10V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJLCE10AE3 | 34AJ5070 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 10V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip |
| Package | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | |
| VC | 17 volts |