TVS DIODE 10VWM 17VC DO214AB Product overview: MSMCJLCE10A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMCJLCE10A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351098-MSMCJLCE10A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 88A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMCJLCE10
RoHS Status: RoHS non-compliant
Voltage - Clamping (Max) @ Ipp: 17V
LOW CAP TVS 10V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 10VWM 17VC DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MSMCJLCE10A | 1351098-MSMCJLCE10A | 34AJ5068 | MSMCJLCE10A |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 10V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | Bulk | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |