TVS DIODE 9VWM 15.4VC SMCG
LOW CAP TVS 9V 5% 1500W UNI 100PF SMCG (DO-215AB) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCGLCE9.0A | 34AJ4821 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 9V 5% 1500W Uni 100Pf Smcg (Do-215Ab) Rohs Compliant Microchip |
| Package | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | |
| VC | 15.4 volts |