Microchip Technology, Inc. 30MA LED Driver IC MSL3167GU

Description
IC LED DRVR LIN PWM 30MA 32SOP Product overview: MSL3167GU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3167GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 30MA 32SOP Product overview: MSL3167GU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3167GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA LED Driver IC
137-MSL3167GU
30MA LED Driver IC 137-MSL3167GU
IC LED DRVR LIN PWM 30MA 32SOP Product overview: MSL3167GU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3167GU can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 30MA 32SOP Product overview: MSL3167GU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL3167GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - MSL3167GU-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MSL3167GU-ND
LED Drivers MSL3167GU-ND
LED Driver IC 16 Output Linear PWM Dimming 30mA 32-SOP

LED Driver IC 16 Output Linear PWM Dimming 30mA 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 992728-MSL3167GU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
992728-MSL3167GU
Integrated Circuits (ICs) - PMIC - LED Drivers 992728-MSL3167GU
Win Source Part Number: 992728-MSL3167GU Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Adaptive SourcePower™ Type: Linear Package: Tube Applications: Backlight Standard Package: 1,000 Mounting: SMD (SMT) Current - Output / Channel: 30mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 4.75V Voltage - Supply (Max): 5.5V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MSL3167 Product Status: Obsolete

Win Source Part Number: 992728-MSL3167GU
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Adaptive SourcePower™
Type: Linear
Package: Tube
Applications: Backlight
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 4.75V
Voltage - Supply (Max): 5.5V
Package / Case: 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MSL3167
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
MSL3167GU
PMIC - LED Drivers MSL3167GU
IC LED DRIVER LIN DIM 30MA 32SOP

IC LED DRIVER LIN DIM 30MA 32SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MSL3167GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MSL3167GU
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MSL3167GU
IC LED DRVR LIN PWM 30MA 32SOP

IC LED DRVR LIN PWM 30MA 32SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MSL3167GU MSL3167GU-ND 992728-MSL3167GU MSL3167GU MSL3167GU
Product Name 30MA LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts
Number of Channels 16 #
Package Type Tube 32-SOIC (0.295", 7.50mm Width)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products